EN
  • EN
  • DE

AD7606TSTZ-EP

Part No AD7606TSTZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 16BIT 150K 64LQFP / Data Acquisition System (DAS), ADC 16 b 150k DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™ 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tray
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 16 b
Sampling Rate (Per Second) 150k
Data Interface DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
Voltage Supply Source Analog and Digital
Voltage - Supply 2.3V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AD7606
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7606TSTZ-EP,AD7606TSTZ-EP-ND,-2735-AD7606TSTZ-EP
Standard Package 1
Win Source Part Number 1318385-AD7606TSTZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7606TSTZ-EP CAD Model

Description

AD7606TSTZ-EP - Robust 8-Channel Data Acquisition System

The AD7606TSTZ-EP from Analog Devices Inc. is a high-performance, 8-channel data acquisition system that combines eight 16-bit analog-to-digital converters (ADCs) with on-chip oversampling and filtering to provide a complete conversion solution for a wide range of applications. This product is part of Analog Devices' "Enhanced Product" (EP) lineup, which is specifically designed to meet the stringent requirements of aerospace, defense, and other high-reliability industries.

Featuring a true bipolar analog input range, the AD7606TSTZ-EP is capable of simultaneously sampling up to eight channels at a data rate of 200 kSPS per channel. This makes it an ideal choice for advanced industrial control systems, medical instrumentation, and other multi-channel applications where precision and reliability are paramount.

The device includes several key features that enhance its performance and ease of use:

  • Integrated Features: On-chip oversampling and filtering reduce noise and improve signal quality, while the integrated track/hold amplifiers ensure accurate sampling without additional external components.
  • Flexible Interface Options: The AD7606TSTZ-EP offers both parallel and serial interface options, allowing for easy integration with a variety of microprocessors and DSPs.
  • Software Selectable Ranges: Users can choose between four software-selectable input ranges (±10 V, ±5 V, ±2.5 V, and 0 V to +10 V) to accommodate different signal levels.
  • Robust Design: The device is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

The AD7606TSTZ-EP also features an overvoltage protection mechanism for the analog inputs, safeguarding the device against unintended voltage spikes. Its compact 64-lead LQFP_EP package makes it a space-saving addition to any high-density circuit design.

With its combination of high precision, robustness, and versatility, the AD7606TSTZ-EP from Analog Devices Inc. is an exceptional choice for engineers looking to enhance the performance and integrity of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess