EN
  • EN
  • DE

EMC 042-008-324 - EMC RAILKIT 25-slot DAE VNX adjustable

Part No EMC 042-008-324 - EMC RAILKIT 25-slot DAE VNX adjustable
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC RAILKIT 25-slot DAE VNX adjustable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398196-EMC 042-008-324 - EMC RAILKIT 25-slot DAE VNX adjustable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-324 - EMC RAILKIT 25-slot DAE VNX adjustable CAD Model

Description

The EMC 042-008-324 is an adjustable rail kit designed for the 25-slot DAE (Disk Array Enclosure) in EMC VNX storage systems. This rail kit provides a robust and secure mounting solution that facilitates the installation of DAE units into standard rack enclosures. It is engineered to offer adjustable depth settings to accommodate various rack sizes and configurations, ensuring a perfect fit in diverse data center environments. The kit includes all necessary hardware for quick and easy assembly, allowing IT professionals to efficiently deploy additional storage capacity as needed. Its sturdy construction and design ensure long-term reliability and stability, protecting valuable storage assets from physical stress or damage during operation. For organizations expanding their EMC VNX storage capabilities, this adjustable rail kit represents a crucial tool for streamlined installation and optimal system integration.

You May Also Be Interested in

EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess