EN
  • EN
  • DE

LENOVO 4XG7A14944 - Intel Xeon Gold 6248 20C 150W 2.5GHz Processor Option Kit SR950

Part No LENOVO 4XG7A14944 - Intel Xeon Gold 6248 20C 150W 2.5GHz Processor Option Kit SR950
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 6248
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426819-LENOVO 4XG7A14944 - Intel Xeon Gold 6248 20C 150W 2.5GHz Processor Option Kit SR950
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A14944 - Intel Xeon Gold 6248 20C 150W 2.5GHz Processor Option Kit SR950 CAD Model

Description

The LENOVO 4XG7A14944 processor option kit is designed to deliver exceptional performance and scalability for the most demanding enterprise applications. It features the Intel Xeon Gold 6248 processor, which is part of Intel's 2nd Generation Xeon Scalable Family, optimized for mission-critical workloads and multi-cloud environments. This powerhouse processor is equipped with 20 cores and 40 threads, making it an ideal solution for virtualization, database management, high-performance computing (HPC), and other intensive tasks. With a base frequency of 2.5GHz and the capability to reach up to 3.9GHz with Intel Turbo Boost Technology 2.0, it offers both raw processing power and efficiency in workload management. The processor has a thermal design power (TDP) rating of 150W, balancing performance with energy consumption. It comes with a substantial 27.5MB of Intel Smart Cache, reducing latency and improving responsiveness by keeping critical data closer to the processing cores. The Intel Xeon Gold 6248 supports advanced technologies such as Intel Deep Learning Boost for AI acceleration, Intel Resource Director Technology for better resource management across VMs, and Intel Optane DC Persistent Memory, which dramatically enhances data processing speeds and system responsiveness. The option kit is engineered specifically for the Lenovo SR950 server and includes custom cooling solutions to ensure optimal performance and reliability under intense operational conditions. Additionally, it features built-in security technologies, including Intel Trusted Execution Technology and Intel AES New Instructions, significantly enhancing data and system protection. In summary, the LENOVO 4XG7A14944 Intel Xeon Gold 6248 processor option kit brings unparalleled performance, scalability, and security to enterprise computing, empowering businesses to tackle the most challenging computational demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess