EN
  • EN
  • DE

FUJITSU CD8069504194401-FU - Intel Gold 6252 2.1GHz 24C 35.75MB 150W

Part No FUJITSU CD8069504194401-FU - Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401912-FUJITSU CD8069504194401-FU - Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504194401-FU - Intel Gold 6252 2.1GHz 24C 35.75MB 150W CAD Model

Description

The FUJITSU CD8069504194401-FU is a part of the Intel Xeon Gold processor family, designed specifically for data center and enterprise use. The Intel Gold 6252 operates at a base frequency of 2.1GHz and features 24 cores and 48 threads, providing exceptional multitasking and parallel processing capabilities. With a massive 35.75MB of cache, this processor can handle large datasets and complex workloads with relative ease. It's engineered for not only raw performance but also optimizes efficiency with a thermal design power (TDP) of 150W, balancing power consumption with computational power. This processor supports Intel's Deep Learning Boost technology, enhancing AI inference and training performance, making it highly suitable for AI, machine learning, and other demanding computational tasks. Its compatibility with the Intel Optane Persistent Memory provides systems the ability to handle massive datasets by extending the memory pool significantly, thus improving overall performance and responsiveness. The FUJITSU CD8069504194401-FU processor features Intel’s Turbo Boost Technology, allowing it to automatically increase its clock speed beyond its base frequency, granting additional performance for demanding tasks. This processor's support for advanced security features, including Intel Software Guard Extensions (SGX) and Intel Trusted Execution Technology (TXT), ensures secure data handling and execution of applications. It is built for scalability and flexibility, supporting advanced interconnect technologies, making it an ideal choice for expanding enterprise infrastructures. The Intel Gold 6252 processor is a testament to FUJITSU's commitment to delivering high-quality, reliable solutions for their users' compute-intensive and data-centric workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess