EN
  • EN
  • DE

LENOVO 49Y4798 - Flex System Fabric EN4093 10Gb Scalable Switch

Part No LENOVO 49Y4798 - Flex System Fabric EN4093 10Gb Scalable Switch
Manufacturer Lenovo
Catalog Flex System
Description Lenovo 49Y4798
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427268-LENOVO 49Y4798 - Flex System Fabric EN4093 10Gb Scalable Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y4798 - Flex System Fabric EN4093 10Gb Scalable Switch CAD Model

Description

Similar in design and functionality to the LENOVO 49Y4270, the LENOVO 49Y4798 Flex System Fabric EN4093 10Gb Scalable Switch serves as a cornerstone in Lenovo's Flex System for data centers requiring high-speed networking capabilities. This powerful switch enhances connectivity within enterprise IT infrastructures, providing a robust 10GbE networking solution. With 14 internal ports dedicated to server connectivity within the Flex System chassis and 10 external ports for uplink and cross-data center connections, the EN4093 scalable switch ensures comprehensive coverage and high-performance networking. Its support for advanced Layer 2 and Layer 3 features, including VLAN segmentation, spanning tree protocols, and QoS, allows for efficient traffic management, ensuring prioritization of critical applications and services. The Virtual Fabric technology supported by the switch enhances network flexibility, allowing administrators to create multiple virtual interfaces on a single physical port, thereby optimizing network resources and improving overall efficiency. Designed for energy-conscious environments, the switch incorporates features to reduce power consumption, aligning with green IT initiatives. The EN4093 provides multiple management interfaces, including web-based, SNMP, and CLI options, offering administrators versatility in configuring and monitoring the network. Scalability is a key feature of this switch, allowing for future network expansion without significant hardware overhaul, thereby protecting investment and providing a pathway for growth.

You May Also Be Interested in

Lenovo
x240 M5 - Configured to order
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System FC5022 2-port 16Gb FC Adapter
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093R 10Gb Scalable
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess