EN
  • EN
  • DE

LENOVO 81Y8983 - Flex System PCIe Expansion Node

Part No LENOVO 81Y8983 - Flex System PCIe Expansion Node
Manufacturer Lenovo
Catalog Flex System
Description IBM Flex System PCIe Expansion NodeThe IBM® Flex System™ PCIe Expansion Node provides the ability to attach additional PCI Express cards, such as High IOPS SSD adapters, fabric mezzanine cards, and next-generation graphics processing units (GPU), to supported IBM Flex System compute nodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427252-LENOVO 81Y8983 - Flex System PCIe Expansion Node
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y8983 - Flex System PCIe Expansion Node CAD Model

Description

The LENOVO 81Y8983, known as the Flex System PCIe Expansion Node, is a cutting-edge solution designed to enhance the capabilities of the Lenovo Flex System environment. This expansion node enables users to integrate external PCIe devices directly into their Flex System chassis, providing unprecedented flexibility and scalability. This includes the ability to add additional GPUs, specialized network cards, or storage controllers, which can significantly boost the performance and functionality of the Flex System servers. The PCIe Expansion Node supports a wide variety of PCIe adapters, making it highly versatile and adaptable to multiple use cases, from high-performance computing environments to graphics-intensive applications and big data analytics. The integration ensures high-speed connectivity and maximizes the throughput for data-intensive operations, reducing latency and improving overall system performance. Designed to seamlessly integrate with the Flex System architecture, the PCIe Expansion Node provides a straightforward path for upgrading and expanding your IT infrastructure without the need for complex configurations or additional external cabling. This is particularly beneficial for organizations looking to scale their operations or enhance their capabilities with minimal disruption. The energy-efficient design of the PCIe Expansion Node aligns with Lenovo's commitment to sustainability, ensuring that additional performance does not come at the expense of increased power consumption. Security features are also embedded to protect sensitive data and ensure compliance with industry standards. In summary, the LENOVO 81Y8983 - Flex System PCIe Expansion Node is an essential component for businesses seeking to extend the capabilities of their Flex System solutions. Its ability to accommodate a wide range of PCIe adapters offers a customizable approach to expanding system performance, making it a versatile addition to any Lenovo Flex System deployment.

You May Also Be Interested in

Lenovo
NeXtScale PCIe Native Expansion Tray
Need more? Email Us
Lenovo
Flex System FC3052 2-port 8Gb FC Adapter
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Sca
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
BACKPLANE
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Lenovo Flex System x222
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess