EN
  • EN
  • DE

LENOVO 00JX088 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W

Part No LENOVO 00JX088 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W
Manufacturer Lenovo
Catalog Flex System
Description Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427277-LENOVO 00JX088 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00JX088 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W CAD Model

Description

The LENOVO 00JX088 Intel Xeon Processor E5-2670 v3 is a high-performance server CPU designed for enterprise-level computing. Featuring 12 cores and a base clock speed of 2.3GHz, it delivers exceptional multi-threaded performance for demanding applications and workloads. With a 30MB cache and support for 2133MHz memory speeds, this processor can handle large datasets and complex computing tasks efficiently, reducing bottlenecks and improving overall system responsiveness. The E5-2670 v3 is built on Intel's 22nm technology, offering a balanced combination of performance and power efficiency, with a thermal design power (TDP) of 120W. It supports Intel's Hyper-Threading Technology, allowing each processor core to handle two threads simultaneously, effectively doubling the processing capacity. This CPU also includes Intel vPro Technology, providing hardware-enhanced security features, remote management capabilities, and improved stability, crucial for business-critical IT environments. Additionally, it supports Intel Virtualization Technology (VT-x), enabling more efficient use of hardware in virtualized environments. The LENOVO 00JX088 is designed for compatibility with the Lenovo server platforms, ensuring seamless integration and optimal performance within Lenovo's ecosystem.

You May Also Be Interested in

Lenovo
IBM BladeCenter GPU Expansion Blade
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
Flex System FC5052 2-port 16Gb FC Adapter
Need more? Email Us
Lenovo
Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
x240 M5 - Configured to order
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
IBM Flex System Chassis Management ModuleThe Chassis Management Module (CMM) provides single-chassis management
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess