EN
  • EN
  • DE

LENOVO 00MN787 - Flex System FC3052 2-port 8Gb FC Adapter

Part No LENOVO 00MN787 - Flex System FC3052 2-port 8Gb FC Adapter
Manufacturer Lenovo
Catalog Flex System
Description Flex System FC3052 2-port 8Gb FC Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427232-LENOVO 00MN787 - Flex System FC3052 2-port 8Gb FC Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MN787 - Flex System FC3052 2-port 8Gb FC Adapter CAD Model

Description

Designed for integration with Lenovo's Flex System, the LENOVO 00MN787 FC3052 is a 2-port 8 Gigabit (Gb) Fibre Channel (FC) adapter. It offers superior connectivity options for the Flex System enterprise chassis, connecting compute nodes to external Fibre Channel storage arrays or SAN networks. This adapter is ideal for virtualization, cloud deployments, database, and transaction-heavy applications, where fast and reliable access to storage is a top priority. The dual-port capability provides redundancy and higher data throughput, ensuring continuous availability and performance. The 8 Gb/s FC technology balances high-speed data transfer with efficiency, making it suited for environments that require high-bandwidth and low-latency communication between servers and the storage infrastructure. Integration with the Flex System chassis ensures streamlined management and scalability, offering a flexible and powerful solution for modern data centers.

You May Also Be Interested in

Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
x240 M5 - Configured to order
Need more? Email Us
Lenovo
NeXtScale PCIe Native Expansion Tray
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess