EN
  • EN
  • DE

LENOVO 48P7062 - 2-Port Fibre Channel Switch Module 2Gbps

Part No LENOVO 48P7062 - 2-Port Fibre Channel Switch Module 2Gbps
Manufacturer Lenovo
Catalog Switch
Description IBM 2-port Fibre Channel Switch Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1433239-LENOVO 48P7062 - 2-Port Fibre Channel Switch Module 2Gbps
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 48P7062 - 2-Port Fibre Channel Switch Module 2Gbps CAD Model

Description

The LENOVO 48P7062 2-Port Fibre Channel Switch Module is designed to offer reliable, high-speed connectivity for storage area networks at 2 Gbps. This switch module is an ideal solution for small-scale SAN deployments or for environments requiring a simple, cost-effective way to connect storage devices. Despite its compact size, it provides robust features that facilitate efficient data transfer, storage access, and backup solutions. Its ease of integration with existing Fibre Channel infrastructures makes it a versatile choice for organizations looking to enhance their storage networking capabilities without extensive modifications. The LENOVO 48P7062 ensures secure and stable connections, supporting critical storage applications and ensuring data availability. This switch module represents a practical approach to expanding SAN connectivity and improving data management and protection strategies in smaller data centers or departmental settings.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess