EN
  • EN
  • DE

LENOVO 43W6310 - 1.8m, 2.5A/250V, CEE(7)-VII (Europe) Line Cord

Part No LENOVO 43W6310 - 1.8m, 2.5A/250V, CEE(7)-VII (Europe) Line Cord
Manufacturer Lenovo
Catalog Cables
Description 1.8m, 2.5A/250V, CEE(7)-VII (Europe) Line Cord
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425071-LENOVO 43W6310 - 1.8m, 2.5A/250V, CEE(7)-VII (Europe) Line Cord
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W6310 - 1.8m, 2.5A/250V, CEE(7)-VII (Europe) Line Cord CAD Model

Description

The LENOVO 43W6310 is a power line cord specifically designed for compatibility with electrical outlets in European countries. Measuring 1.8 meters in length, this cord provides flexibility in device placement, whether in an office, data center, or home environment. It is rated for 2.5A/250V, indicating its capacity to safely handle standard electrical loads for a wide range of electronic devices and appliances. The CEE(7)-VII plug, also known as the Schuko plug, is a common standard in Europe, ensuring this line cord's broad compatibility across multiple countries within the continent. This feature is particularly beneficial for multinational corporations or traveling professionals who require reliable and compliant power solutions for their Lenovo devices. The durable construction of the 43W6310 line cord ensures longevity and reliable performance, safeguarding devices against potential electrical fluctuations or suboptimal power delivery. Whether used for powering laptops, monitors, or any compatible electronic device, the LENOVO 43W6310 line cord represents a secure and practical solution for meeting the power needs of European users.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess