EN
  • EN
  • DE

HP J9829-61001 - HP 5400R 1100W POE+ ZL2 Power Supply

Part No HP J9829-61001 - HP 5400R 1100W POE+ ZL2 Power Supply
Manufacturer HP
Catalog Power Supply Units
Description Hewlett Packard Enterprise J9829-61001. Total power: 1100 W, AC input voltage: 110 - 240 V. Purpose: Server, Compatible products: 5400R. Product colour: Grey
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411777-HP J9829-61001 - HP 5400R 1100W POE+ ZL2 Power Supply
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9829-61001 - HP 5400R 1100W POE+ ZL2 Power Supply CAD Model

Description

The HP 5400R 1100W POE+ ZL2 Power Supply, identified with the part number J9829-61001, is engineered to enhance the power capacity and Power over Ethernet Plus (PoE+) delivery capabilities of the HP 5400R ZL2 Series Switches. This highly capable power supply unit (PSU) offers an impressive 1100W of power, ensuring ample supply for running the switches themselves while also providing substantial PoE+ power to support an array of devices such as surveillance cameras, wireless access points, and IP telephones. Designed with high efficiency and reliability in mind, this PSU is an ideal choice for networks where high-density PoE+ deployment is a requirement. It is also hot-swappable, allowing for replacement or upgrades without necessitating a network shutdown, thereby maintaining continuous network operations. The enhanced power output of the J9829-61001 significantly contributes to the scalability and flexibility of the network, accommodating expanding needs and various applications requiring PoE+. By deploying this power supply within the HP 5400R ZL2 Series Switch infrastructure, businesses can ensure a robust, efficient, and flexible network environment that supports current and future technology demands.

You May Also Be Interested in

Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess