EN
  • EN
  • DE

QLOGIC FTLF8532P4BCV-QM - QLOGIC 32G Fibre Channel SW SFP+ Optical Transceiv

Part No QLOGIC FTLF8532P4BCV-QM - QLOGIC 32G Fibre Channel SW SFP+ Optical Transceiv
Manufacturer QLogic
Catalog Sfp
Description QLOGIC 32G Fibre Channel SW SFP+ Optical Transceiv
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434764-QLOGIC FTLF8532P4BCV-QM - QLOGIC 32G Fibre Channel SW SFP+ Optical Transceiv
Manufacturer QLogic
Ultra Librarian 3D Model Ultra Librarian QLOGIC FTLF8532P4BCV-QM - QLOGIC 32G Fibre Channel SW SFP+ Optical Transceiv CAD Model

Description

The QLOGIC FTLF8532P4BCV-QM is a state-of-the-art 32G Fibre Channel Short-Wavelength (SW) SFP+ Optical Transceiver designed for high-speed data transmission in modern Fibre Channel networks. This transceiver is engineered to support the demanding requirements of today's data centers, offering unparalleled bandwidth and performance for storage area networks (SANs), high-performance computing environments, and cloud storage infrastructure. Compatible with 32Gbps Fibre Channel standards, it ensures seamless integration into existing SAN setups, aiding in straightforward network upgrades or expansions. The FTLF8532P4BCV-QM is designed for short-range connections, delivering low-latency, high-throughput communication over multimode fiber optic cables. Its energy-efficient design and advanced optical technology provide a reliable, cost-effective solution for enhancing network capacity and performance. With support for digital diagnostic monitoring (DDM), this transceiver allows for real-time monitoring of operational parameters, helping IT professionals optimize network performance and reliability. The QLOGIC FTLF8532P4BCV-QM represents a forward-thinking solution for businesses looking to capitalize on the benefits of advanced Fibre Channel technology.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess