EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0590 - Internal MiniSAS HD PCIe NVMe 12Gbs 70cm Cable

Part No SUPERMICRO CBL-SAST-0590 - Internal MiniSAS HD PCIe NVMe 12Gbs 70cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro Internal MiniSAS HD 0.7 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434910-SUPERMICRO CBL-SAST-0590 - Internal MiniSAS HD PCIe NVMe 12Gbs 70cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0590 - Internal MiniSAS HD PCIe NVMe 12Gbs 70cm Cable CAD Model

Description

The SUPERMICRO CBL-SAST-0590 cable is a state-of-the-art connectivity solution designed to bridge internal PCIe NVMe storage devices with the system motherboard or NVMe backplane, facilitating data transfer rates of up to 12Gbps. With a generous length of 70cm, this cable offers exceptional reach within larger server enclosures, enabling flexible configuration options. The cable features MiniSAS HD connectors, making it suitable for high-performance computing environments that demand the highest levels of data throughput and reliability. The integration of NVMe technology provides a significant advantage in terms of speed, latency, and power efficiency compared to traditional SAS/SATA SSDs. Engineered with precision to meet Supermicro's exacting standards, the CBL-SAST-0590 is composed of high-quality materials to ensure optimal signal fidelity and performance. This cable is the perfect solution for enterprises looking to maximize their data storage and access capabilities while maintaining system efficiency and reliability.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess