EN
  • EN
  • DE

IBM 2498-F48-36-7403-05 - 2498/F48 with 36 active Ports, Trunking & Ext, Fab

Part No IBM 2498-F48-36-7403-05 - 2498/F48 with 36 active Ports, Trunking & Ext, Fab
Manufacturer IBM
Catalog Switch
Description 2498/F48 with 36 active Ports, Trunking & Ext, Fab
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1422959-IBM 2498-F48-36-7403-05 - 2498/F48 with 36 active Ports, Trunking & Ext, Fab
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2498-F48-36-7403-05 - 2498/F48 with 36 active Ports, Trunking & Ext, Fab CAD Model

Description

The IBM 2498-F48, configured with 36 active ports along with trunking and extended fabric features, emerges as an advanced SAN switching solution tailored to the specific needs of growing enterprise data centers. This model is designed to streamline data communication across the storage network, offering robust connectivity to a diverse range of storage devices and servers. With 36 active ports, the 2498-F48 provides flexible and scalable networking options, enabling organizations to adapt their storage infrastructure to meet evolving data demands efficiently. Through trunking, this model maximizes bandwidth utilization by aggregating multiple fiber channel links into a single high-capacity logical connection. This not only enhances data throughput but also minimizes latency, crucial for ensuring optimal performance of applications reliant on real-time data access. Extended fabric functionality extends the network's reach, facilitating connectivity over longer distances and thereby supporting effective disaster recovery and business continuity strategies across geographically distributed data centers. Security features are comprehensive, incorporating encryption and access control mechanisms to protect sensitive data from unauthorized access and breaches. This model also supports a suite of advanced SAN services, including virtualization, replication, and snapshot technologies, which allow for more efficient storage management and improved data protection measures. Management of the IBM 2498-F48 is streamlined through intuitive interfaces and detailed diagnostic tools, enabling straightforward network configuration, monitoring, and maintenance activities. This ensures high levels of network uptime and reliability, essential for maintaining continuous business operations. Overall, the IBM 2498-F48 with 36 active ports, trunking, and extended fabric features, offers a dynamic and secure SAN switching solution, ideal for enterprises seeking to enhance their storage network's performance, scalability, and manageability.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess