EN
  • EN
  • DE

MCS1803GS-30-Z

Part No MCS1803GS-30-Z
Manufacturer Monolithic Power Systems Inc.
Catalog Current Transducers
Description 5V, LINEAR HALL-EFFECT CURRENT S / Current Sensor ±30A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±30A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 66mV/A
Frequency 100kHz
Linearity ±0.5%
Accuracy ±2.5%
Voltage - Supply 4.5V ~ 5.5V
Response Time 5µs
Current - Supply (Max) 10.5mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MCS1803GS-30-ZTR,1589-MCS1803GS-30-ZCT,1589-MCS1803GS-30-ZDKR
Standard Package 2,500
Win Source Part Number 981565-MCS1803GS-30-Z
Ultra Librarian 3D Model Ultra Librarian MCS1803GS-30-Z CAD Model

Description

The MCS1803GS-30-Z is a bidirectional current sensor that utilizes the Hall Effect.

  • Sensitivity: 66mV/A
  • Measurement Type: AC/DC
  • Current-Sensing Capability: ±30A
  • Linearity: ±0.5%
  • Accuracy: ±2.5%
  • Voltage Supply Range: 4.5V to 5.5V
  • Maximum Current Supply: 10.5mA
  • Response Time: 5µs
  • Frequency Range: 100kHz
  • Output Type: Ratiometric and Voltage
  • Mounting Type: SMD (SMT)
  • Package: 8-SOIC
  • Operating Temperature Range: -40°C to 125°C (TJ)
  • Application: Sensors and Transducers such as Current Sensors

You May Also Be Interested in

LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess