EN
  • EN
  • DE

CQ3302

Part No CQ3302
Manufacturer Asahi Kasei Microsystems
Catalog Current Transducers
Description SENSOR CURRENT HALL 20A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 17 Weeks
Features Current Sensor 21A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Manufacturer Asahi Kasei Microsystems
Series CQ
Package Reel - TR
Operating Temperature Range -40°C ~ 90°C
Mounting Surface Mount
Package 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Case / Package 24-VSOP
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 974-1088-6, 974-1088-2, 974-1088-1, CQ3302-ND, CQ-3302
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867152-CQ3302
Ultra Librarian 3D Model Ultra Librarian CQ3302 CAD Model

Description

The Asahi Kasei Microsystems 867152-CQ3302 is an electronic component that is used as a current sensor in various electronic devices.

  • Series: CQ series
  • Manufacturer: Asahi Kasei Microsystems
  • Operating Temperature Range: -40°C to 90°C
  • Current Sensor: 21A
  • Channel: 1 channel hall effect
  • Module Type: Open loop bidirectional
  • Package: 24-LSSOP (0.220", 5.60mm Width), 10 Leads
  • Mounting: Surface Mounting
  • Category: Sensor
  • Popularity: Medium
  • Package Quantity: 1000
  • Estimated Production Lead Time: 17 weeks

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Maxic
Lowest to $0.1439
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess