EN
  • EN
  • DE

LTPL-P00DWS65

Part No LTPL-P00DWS65
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED LTPL COOL WHITE 6500K 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 21 lm (Typ)
Current - Test 40mA
Forward Voltage 3V
Lumens/Watt @ Current - Test 175 lm/W
CRI (Color Rendering Index) 70 (Typ)
Current - Max 80mA
Viewing Angle 120°
Mounting SMD (SMT)
Height - Seated (Max) 0.055" (1.40mm)
Thermal Resistance of Package 20°C/W
Win Source Part Number 105805-LTPL-P00DWS65
Ultra Librarian 3D Model Ultra Librarian LTPL-P00DWS65 CAD Model

Description

The Lite-On Inc. LED 105805-LTPL-P00DWS65 is a surface mount type LED with the following specifications:

  • Forward Voltage: 3V
  • Current Rating: 80mA
  • Viewing Angle: 120°
  • CCT: 6500K
  • Height: 0.055" (1.40mm)
  • Lumens/Watt: 175 lm/W @ 40mA
  • Color Rendering Index: 70 (Typ)
  • Thermal Resistance: 20°C/W
  • Category: Optoelectronics
  • Status: Active
  • Packaging: Reel - TR
  • Color: White, Cool

You May Also Be Interested in

Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,374 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess