The LD7536RMGL is a current mode PWM controller specifically designed for power supply applications. Manufactured by Leadtrend, it is optimized for high performance, low standby power, and cost-effectiveness in flyback converter designs. This controller integrates comprehensive features to simplify power supply designs while ensuring reliability and efficiency.
Applications:
- AC/DC adapters for consumer electronics (e.g., mobile phones, tablets).
- Standby power supplies for desktop PCs and other electronic devices.
- Battery chargers for various portable devices.
- LED lighting power supplies.
- Small power supplies for IoT devices.
Features:
- Current-Mode PWM Control: Offers inherent line voltage feed-forward for improved line transient response.
- Low Startup Current: Minimizes power losses during startup and improves efficiency.
- Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
- Over Voltage Protection (OVP): Prevents the output voltage from exceeding safe levels.
- Over Load Protection (OLP): Protects the power supply from excessive load demands.
- Short Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit.
- Under Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior at low voltages.
- Frequency Jittering: Reduces EMI emissions for improved compliance with regulatory standards.
- Built-in soft start function to reduce the stress on the MOSFET and secondary diode during start-up.
Benefits:
- High Efficiency: Minimizes power losses, reducing operating costs and heat generation.
- Robust Protection: Ensures reliable operation and prevents damage to the power supply and connected devices.
- Simplified Design: Reduces component count and simplifies PCB layout, lowering development costs and time-to-market.
- Low Standby Power: Meets stringent energy efficiency requirements.
- Improved EMI Performance: Simplifies compliance with regulatory standards.
Additional Details:
The LD7536RMGL operates with a fixed switching frequency, allowing for optimized performance and minimized EMI. It includes built-in slope compensation to prevent subharmonic oscillation at higher duty cycles. The device is available in a compact package, making it suitable for space-constrained applications. The integrated protection features safeguard against various fault conditions, enhancing system reliability and longevity. The precise control offered by the current-mode PWM scheme ensures stable and efficient power delivery across a wide range of operating conditions. The IC is designed to be compatible with a variety of external components, offering flexibility in design. The soft-start feature reduces stress on the MOSFET and secondary diode, increasing overall system reliability. The precise operation and integrated protection mechanisms make this controller suitable for reliable, efficient power supplies.