Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827423-LD7400GS
Ultra Librarian 3D Model Ultra Librarian LD7400GS CAD Model

Description

The LD7400GS is a current mode PWM controller designed for offline flyback converter applications. It is optimized for high performance, low standby power, and cost-effectiveness. This Leadtrend controller integrates multiple features to simplify the design of power supplies while ensuring reliability and high efficiency.

Applications:

  • Adapters for mobile devices, such as smartphones and tablets.
  • Power supplies for set-top boxes.
  • Chargers for various battery-powered devices.
  • Standby power supplies for home appliances.
  • Open-frame power supplies.

Features:

  • Current Mode PWM Control: Provides excellent line regulation and load regulation performance.
  • Low Startup Current: Reduces power losses during startup and enables faster startup times.
  • Cycle-by-Cycle Current Limiting: Protects the external MOSFET from overcurrent conditions on a cycle-by-cycle basis.
  • Over Voltage Protection (OVP): Prevents damage to the load by limiting the maximum output voltage.
  • Over Load Protection (OLP): Protects the power supply from excessive current draw due to overload conditions.
  • Short Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit at the output.
  • Under Voltage Lockout (UVLO): Ensures stable operation and prevents malfunction at low input voltages.
  • Frequency Jittering: Reduces EMI and improves compliance with EMC standards.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to lower operating temperatures and reduced energy consumption.
  • Enhanced Protection: Offers comprehensive protection features to ensure reliable operation and prevent component failures.
  • Simplified Design: Reduces the number of external components required, making the design process easier and faster.
  • Low Standby Power Consumption: Helps meet stringent energy efficiency standards.
  • Improved EMI Performance: Reduces electromagnetic interference, ensuring stable operation in noisy environments.

Additional Details:

The LD7400GS employs a fixed-frequency PWM scheme for stable operation and predictable performance. It includes built-in slope compensation to prevent subharmonic oscillation at higher duty cycles. The device is available in a compact package suitable for space-constrained applications. The integrated protection features enhance the robustness and reliability of the power supply. The precise control offered by the current-mode architecture guarantees stable and efficient power delivery over a wide range of input voltages and output loads. The IC is designed to be compatible with various external components, offering design flexibility. The soft-start function minimizes stress on the power MOSFET and secondary diode during startup, enhancing the overall reliability of the system. The device is optimized for use in cost-sensitive applications without compromising performance or reliability.

You May Also Be Interested in

Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention