The PALCE20RA10H-20PC is a programmable logic device (PLD) from the PAL™ series by Lattice Semiconductor Corporation. With a speed of 20 ns, this PLD offers fast and efficient logic processing capabilities. The PALCE20RA10H-20PC features 10 macrocells, providing ample resources for small to medium-scale digital designs. With a through-hole mounting type and a 24-DIP package, this PLD is easy to install and integrate into your electronic systems. The voltage input range of 4.75V to 5.25V ensures reliable operation within typical electronic environments. The PALCE20RA10H-20PC is suitable for various applications, including automotive electronics, industrial control systems, and consumer electronics.
- Speed: 20 ns
- Macrocells: 10
- Mounting Type: Through-Hole
- Package: 24-DIP
- Voltage Input Range: 4.75V to 5.25V
- Applications: automotive electronics, industrial control systems, and consumer electronics