The PAL® series integrated circuit (IC) is a programmable logic device (PLD) designed for embedded applications. With a programmable type of PAL and 10 macrocells, this PLD offers flexibility and versatility. It operates @ a speed of 15 ns, ensuring fast and efficient processing of data. The voltage input range of 4.75V to 5.25V ensures reliable operation in various environments. The PAL® series PLD is through-hole mountable, making it easy to integrate into your electronic designs. Its 24-DIP (0.300", 7.62mm) package provides a compact form factor while offering ease of assembly. Manufactured by Lattice Semiconductor Corporation, this PLD is an active product in the market, suitable for a wide range of applications.
- Programmable Type: PAL
- Macrocells: 10
- Speed: 15 ns
- Voltage Input Range: 4.75V to 5.25V
- Mounting: Through-Hole
- Package: 24-DIP (0.300", 7.62mm)
- Status: Active