EN
  • EN
  • DE

LCMXO3LF-9400C-ASC-B-EVN

Part No LCMXO3LF-9400C-ASC-B-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series MachXO3
Package Bulk
Type FPGA
For Use With/Related Products LCMXO3LF
Contents Board(s)
Base Product Number LCMXO3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.50.0150
Other Names 220-2152
Standard Package 1
Win Source Part Number 975259-LCMXO3LF-9400C-ASC-B-EVN
Ultra Librarian 3D Model Ultra Librarian LCMXO3LF-9400C-ASC-B-EVN CAD Model

Description

The LCMXO3LF-9400C-ASC-B-EVN is an evaluation board from Lattice Semiconductor Corporation designed to showcase and evaluate the capabilities of the MachXO3LF family of complex programmable logic devices (CPLDs). This evaluation board provides a platform for designers to prototype, test, and develop applications using the LCMXO3LF-9400C device.

Applications:

  • Prototyping and development of CPLD-based designs
  • Evaluation of the MachXO3LF family features and performance
  • Educational purposes for learning about CPLDs and digital logic design
  • Interface bridging
  • Glue logic implementation

Features:

  • LCMXO3LF-9400C CPLD device
  • On-board oscillator
  • JTAG programming interface
  • LED indicators
  • Push-button switches
  • Expansion headers for external connectivity
  • Power supply regulation

Benefits:

  • Accelerated development cycle with ready-to-use hardware platform
  • Easy evaluation of CPLD performance in real-world applications
  • Simplified programming and debugging through JTAG interface
  • Flexible connectivity options with expansion headers
  • Comprehensive demonstration of MachXO3LF capabilities

Additional Details:

The LCMXO3LF-9400C-ASC-B-EVN evaluation board provides a comprehensive set of resources for exploring the MachXO3LF CPLD. The on-board oscillator provides a clock source for the CPLD, while the LED indicators and push-button switches allow for user interaction. The JTAG interface enables easy programming and debugging of the CPLD. Refer to the user manual and datasheet for detailed information on the board's features, schematics, and programming instructions.

You May Also Be Interested in

Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46120 / SLG46120 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO / LCMXO2280C-3FTN256C series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46826 / SLG46826 series CPLD Evaluation Board
Lowest to $14.4474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess