EN
  • EN
  • DE

SLG46620V-DIP

Part No SLG46620V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description 20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46620
Contents Board(s)
Base Product Number SLG46620
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 990710-SLG46620V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46620V-DIP CAD Model

Description

The GreenPAK™ development board is an evaluation board for embedded complex logic (FPGA, CPLD) from Dialog Semiconductor GmbH.

  • Device For Use With: SLG46620
  • Type: CPLD
  • ECCN: EAR99
  • Package: Bulk
  • Standard Package: One unit
  • Interconnect System: Not specified
  • Win Source Part Number: 990710-SLG46620V-DIP

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us
Amd
KIT EVAL VIRTEX FPGA VCU108
Lowest to $18,181.8182
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess