EN
  • EN
  • DE

LCMXO3L-6900C-S-EVN

Part No LCMXO3L-6900C-S-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series MachXO3
Package Box
Type FPGA
For Use With/Related Products LCMXO3L
Contents Board(s), Cable(s)
Base Product Number LCMXO3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994I
HTSUS 8471.50.0150
Other Names 220-1935
Standard Package 1
Win Source Part Number 1002600-LCMXO3L-6900C-S-EVN
Ultra Librarian 3D Model Ultra Librarian LCMXO3L-6900C-S-EVN CAD Model

Description

The LCMXO3L-6900C-S-EVN is a development board used for evaluating embedded complex logic devices such as field-programmable gate arrays (FPGA) and complex programmable logic devices (CPLD).

  • Series: MachXO3
  • Designed for: use with LCMXO3L devices
  • Included: board(s) and cable(s)
  • ECCN: 4A994I
  • Manufacturer: Lattice Semiconductor Corporation
  • Popularity: medium

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46140 / SLG46140 series CPLD Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO3D EVAL9400 / LCMXO3D series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Amd
KRIA KV260 VISION AI STARTER ED
Lowest to $636.3636
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Amd
KRIA KR260 ROBOTIC START KIT
Lowest to $776.1195
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46621 / SLG46621 series CPLD Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess