EN
  • EN
  • DE

LCMXO2-1200ZE-P1-EVN

Part No LCMXO2-1200ZE-P1-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series MachXO2
Package Box
Type PLD
For Use With/Related Products LCMXO2-1200ZE-MG132CR1
Contents Board(s), Cable(s)
Base Product Number LCMXO2-1200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994I
HTSUS 8473.30.1180
Other Names 220-2619,LCMXO21200ZEP1EVN
Standard Package 1
Win Source Part Number 966081-LCMXO2-1200ZE-P1-EVN
Ultra Librarian 3D Model Ultra Librarian LCMXO2-1200ZE-P1-EVN CAD Model

Description

The Lattice Semiconductor Corporation MachXO2 PLD is a powerful and flexible device that can be used in a wide range of applications.

  • Type: Development Board, Kit, Programmer Evaluation Board
  • Device: LCMXO2-1200ZE-MG132CR1
  • Includes: Board(s) and Cable(s)
  • Package: Box
  • Win Source Part Number: 966081-LCMXO2-1200ZE-P1-EVN
  • ECCN: 4A994I
  • HTSUS: 8473.30.1180
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46120 / SLG46120 series CPLD Evaluation Board
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ ZCU104 P
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46826 / SLG46826 series CPLD Evaluation Board
Lowest to $14.4474
Lattice Semiconductor Corporation
BOARD BREAKOUT ISPMACH 4256ZE / LC4256ZE-5TN144C series CPLD Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess