EN
  • EN
  • DE

LCMX02280C3FTN324C

Part No LCMX02280C3FTN324C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021334-LCMX02280C3FTN324C
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMX02280C3FTN324C CAD Model

Description

The LCMX02280C3FTN324C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor, belonging to the MachXO2 family. This FPGA is designed for low-density, high-performance applications requiring flexible I/O and instant-on capabilities. It provides a versatile platform for implementing custom logic functions and glue logic in a variety of systems.

Applications:

  • Glue Logic: Used to implement interface logic between different components in a system.
  • Power Management: Functions as a controller for power sequencing and monitoring.
  • Interface Bridging: Implements protocol conversion and interface bridging functions.
  • Configuration Management: Stores and manages configuration data for other devices.
  • Industrial Control: Used in industrial control systems for logic and I/O control.

Features:

  • 2280 Look-Up Tables (LUTs): Provides 2280 LUTs for implementing combinatorial and sequential logic.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O: Offers a wide range of programmable I/O pins supporting various interface standards.
  • Instant-On Operation: Enables fast startup times for applications requiring immediate responsiveness.
  • sysIO Buffers: High performance I/O buffers.
  • 324-Pin FTN Package: Comes in a 324-pin Fine-Pitch Ball Grid Array (FBGA) package.

Benefits:

  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • High Performance: Delivers high performance with fast logic speeds and flexible I/O capabilities.
  • Small Footprint: The FTN324 package offers a compact footprint for space-constrained applications.
  • Easy to Use: Supported by Lattice's design tools, simplifying the design and implementation process.
  • Cost-Effective: Offers a cost-effective solution for low-density programmable logic applications.

Additional Details:

The LCMX02280C3FTN324C operates within a specified voltage range, typically 1.2V or 3.3V depending on the application. It features programmable clock dividers and multipliers for flexible clock management. The I/O pins can be configured for various voltage levels and drive strengths. Configuration data is typically loaded from an external flash memory device or through a JTAG interface. Consult the Lattice Semiconductor documentation for detailed timing specifications, power consumption characteristics, and configuration procedures.

You May Also Be Interested in

Linear Technology
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sagami
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess