EN
  • EN
  • DE

ISP2032A-80LTN44

Part No ISP2032A-80LTN44
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066011-ISP2032A-80LTN44
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP2032A-80LTN44 CAD Model

Description

The ISP2032A-80LTN44 is a low-power, high-performance complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, part of the ispMACH 4000 family. This device provides a flexible and cost-effective solution for a wide range of digital logic applications, offering high speed and low power consumption in a compact package.

Applications

  • Glue Logic
  • Address Decoding
  • I/O Expansion
  • Power Management
  • Level Shifting

Features

  • 32 Macrocells
  • 80 MHz Maximum Operating Frequency
  • 3.3V or 2.5V Operation
  • Low Power Consumption
  • In-System Programmability (ISP)
  • JTAG Boundary Scan Testing
  • 44-Pin TQFP Package

Benefits

  • High Performance: 80 MHz operating frequency enables fast and efficient digital logic implementation.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Design: Programmable logic allows for customization and adaptation to specific application requirements.
  • In-System Programmability: Simplifies design updates and modifications without removing the device from the board.
  • Compact Size: The 44-pin TQFP package is suitable for space-constrained applications.

Additional Details

The ISP2032A-80LTN44 CPLD is designed for applications requiring high speed and low power consumption. It features 32 macrocells, which can be configured to implement a variety of digital logic functions. The device supports both 3.3V and 2.5V operation, allowing it to be used in a wide range of systems. The low power consumption is achieved through advanced design techniques and optimized process technology.

The in-system programmability (ISP) feature simplifies design updates and modifications, allowing the device to be reprogrammed without removing it from the board. This is particularly useful during the prototyping and development phases. The JTAG boundary scan testing feature allows for easy testing and debugging of the device and the surrounding circuitry.

The 44-pin TQFP package provides a compact and easy-to-use form factor. The device is commonly used in a variety of applications, including industrial control, communication equipment, and consumer electronics. The ISP2032A-80LTN44 offers a cost-effective and flexible solution for implementing digital logic functions in a wide range of applications.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiyo Yuden
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess