EN
  • EN
  • DE

GAL20V8A-10LJ

Part No GAL20V8A-10LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Generic Array Logic Generic Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060450-GAL20V8A-10LJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8A-10LJ CAD Model

Description

The GAL20V8A-10LJ is a high-performance, low-power Generic Array Logic (GAL) device manufactured by Lattice Semiconductor. It is an electrically erasable programmable logic device (EEPLD) that can be configured to implement a wide variety of logic functions. This GAL device is commonly used in applications requiring flexible and programmable logic solutions.

Applications

  • Address Decoding: Memory address decoding in microprocessor systems.
  • Peripheral Control: Control logic for peripheral devices.
  • State Machines: Implementation of state machines for sequential control.
  • Glue Logic: Interfacing different logic devices and components.
  • Programmable Logic Controllers (PLCs): Logic control in industrial automation systems.
  • Custom Logic Functions: Implementation of custom digital logic circuits.

Features

  • Electrically Erasable: Allows for easy reprogramming and modification.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • High Performance: Provides fast propagation delays for high-speed operation.
  • Flexible Architecture: Can be configured to implement a wide range of logic functions.
  • Input/Output Pins: Offers a variety of input and output pins for flexible connectivity.
  • TTL Compatible: Ensures compatibility with standard TTL logic devices.

Benefits

  • Reduced System Costs: Offers a cost-effective solution compared to discrete logic devices.
  • Simplified System Design: Easier to implement complex logic functions with a single device.
  • Improved System Performance: Provides fast and reliable logic operation.
  • Increased Design Flexibility: Allows for easy modification and customization of logic functions.
  • Reduced Board Space: Minimizes board space requirements for compact designs.

Additional Details

The GAL20V8A-10LJ is programmed using a standard logic programmer. The device is typically packaged in a 24-pin DIP or PLCC package. The programming process involves writing a fuse map to the device, which configures the internal logic gates. The propagation delay is typically 10 ns. The operating temperature range is usually between 0°C and 70°C. Ensure proper programming and verification for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, programming instructions, and application guidelines.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess