EN
  • EN
  • DE

GAL20RA10-20LR/883C

Part No GAL20RA10-20LR/883C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027193-GAL20RA10-20LR/883C
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20RA10-20LR/883C CAD Model

Description

The GAL20RA10-20LR/883C is a high-performance Generic Array Logic (GAL) device from Lattice Semiconductor. It's specifically manufactured to meet stringent military specifications (/883C), ensuring reliable operation in harsh environments. This GAL device provides a flexible and reprogrammable solution for implementing custom logic functions, making it ideal for aerospace, defense, and other mission-critical applications.

Applications

  • Military and Aerospace Systems: Flight control, radar systems, and communication equipment requiring high reliability.
  • Industrial Control Systems: Automation equipment, process control, and data acquisition systems.
  • Telecommunications Infrastructure: High-reliability network equipment.
  • Test and Measurement Equipment: Precise control and data processing in testing applications.
  • Harsh Environment Applications: Systems operating in extreme temperatures, vibration, or radiation.

Features

  • Reprogrammable Logic: Allows for in-system logic modifications and design iterations without replacing the device.
  • High Reliability: Manufactured to MIL-STD-883C standards, ensuring robust performance in demanding conditions.
  • Fast Propagation Delay: 20 ns propagation delay for high-speed operation.
  • Flexible I/O Configuration: Programmable input/output pins to adapt to various system architectures.
  • Low Power Consumption: Minimizes power usage, crucial for battery-powered and energy-sensitive applications.

Benefits

  • Enhanced System Reliability: MIL-STD-883C compliance guarantees dependable performance in harsh environments.
  • Reduced Development Time: Reprogrammability simplifies prototyping and debugging.
  • Increased Design Flexibility: Adaptable I/O configurations allow for versatile system integration.
  • Lower System Cost: Reduces the need for multiple discrete logic components.
  • Improved Performance: Fast propagation delay enables high-speed system operation.

The GAL20RA10-20LR/883C's compliance with MIL-STD-883C signifies that it has undergone rigorous testing and screening to ensure its suitability for mission-critical applications. Key specifications like supply voltage, operating temperature range, and specific logic configurations would be detailed in the device's datasheet. Its combination of reprogrammability, high-reliability, and speed makes it a preferred choice for designers requiring dependable performance in challenging environments. Proper handling and storage, according to military standards, are essential to maintain its integrity and performance.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess