EN
  • EN
  • DE

GAL16V8A-15LD

Part No GAL16V8A-15LD
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229242-GAL16V8A-15LD
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8A-15LD CAD Model

Description

The GAL16V8A-15LD is a high-performance EEPROM-based Programmable Logic Device (PLD) from Lattice Semiconductor. It is designed for implementing custom logic functions in a wide range of digital systems. This device offers a flexible and cost-effective solution for replacing discrete logic components.

Applications:

  • Address decoders
  • State machines
  • Glue logic
  • Peripheral controllers
  • Timing controllers
  • Custom logic functions

Features:

  • Electrically Erasable Programmable Logic Device (EEPLD)
  • 16 macrocells
  • 8 outputs
  • 15 ns propagation delay
  • Low power consumption
  • 100% functionally tested
  • Reprogrammable
  • Available in DIP and SOIC packages

Benefits:

  • Flexibility to implement custom logic functions, adapting designs to specific requirements.
  • Reduced component count and board space, simplifying the design process.
  • Improved system performance with a 15 ns propagation delay.
  • Lower power consumption, extending battery life in portable devices.
  • Increased reliability and reduced design risk with 100% functional testing.
  • Ability to reprogram the device, enabling design changes without replacing hardware.

Additional Details:

The GAL16V8A-15LD is a versatile PLD that can be programmed to implement a wide variety of logic functions. The device consists of 16 macrocells, each of which can be configured as an input, output, or a combination of both. The outputs are TTL compatible and can drive a variety of loads. The device is programmed using a standard PLD programmer. The EEPROM technology allows the device to be reprogrammed multiple times, making it ideal for prototyping and design iterations. The device is available in both DIP and SOIC packages, providing flexibility in mounting options. The low power consumption makes it suitable for battery-powered applications. The "-15" suffix indicates a propagation delay of 15 ns, and the "LD" suffix typically designates a specific package type. The GAL16V8 is a popular alternative to older PAL (Programmable Array Logic) devices, offering more flexibility and reprogrammability.

The device's architecture allows for complex logic functions to be implemented efficiently. Each macrocell includes a programmable AND array, an OR gate, and an output enable control. The device supports a variety of output configurations, including combinatorial output, registered output, and tri-state output.

You May Also Be Interested in

Holtek
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
TA-I
Lowest to $0.1194
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess