EN
  • EN
  • DE

RASPBERRY PI 4 MODEL B -4GB-US STANDARD

Part No RASPBERRY PI 4 MODEL B -4GB-US STANDARD
Manufacturer RAKwireless Technology
Catalog Single Board Computers (SBCs)
Description SBC 1.5GHZ 4 CORE 4GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Core Processor Broadcom BCM2711 ARM Cortex-A72
Speed 1.5GHz
Number of Cores 4
Size / Dimension 3.346" x 2.205" (85.00mm x 56.00mm)
RAM Capacity/Installed 4GB
Storage Interface microSD
Video Outputs CSI, DSI, HDMI
Ethernet GbE
USB USB 2.0 (2), USB 3.0 (2)
Digital I/O Lines 28
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 4 MODEL B -4GB-US STANDARD CAD Model

You May Also Be Interested in

RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
SMD,55x40mm Evaluation and Demonstration Boards and Kits RoHS
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
SBC 2.4GHZ 4 CORE 8GB RAM
Lowest to $1.7463
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $293.7571
Raspberry Pi
Single Board Computers Now stocking Raspberry Pi Franchised part SC0022
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 1GB RAM
Lowest to $104.0559

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess