EN
  • EN
  • DE

BMI-S-201-C

Part No BMI-S-201-C
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description BOARD SHIELD 0.5 X 0.538" COVER / Board Mount EMI Enclosures 14.02 x 13.06 x 2mm RF Absorber One-piece CRS Tin SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies EMI
Packaging Bulk
Type Cover
Height - Overall 0.079" (2.00mm)
Length - Overall 0.552" (14.02mm)
Width - Overall 0.514" (13.06mm)
Ventilation Vent Holes in Pattern
Mounting Snap Fit
Win Source Part Number 770255-BMI-S-201-C
Popularity Medium
Supply and Demand Status Balance
Family Name BMIS-201
Introduction Date February 15, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BMI-S-201-C CAD Model

Description

This Laird Technologies EMI cover is a snap fit mounting type component that is designed to provide ventilation through vent holes in pattern.

  • Overall Length: 0.552 inches (14.02mm)
  • Height: 0.079 inches (2.00mm)
  • Width: 0.514 inches (13.06mm)
  • Family Name: BMIS-201
  • Halogen-Free Standards: Compliant
  • Category: RF/IF and RFID
  • Introduction Date: February 15, 2008
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Balanced
  • ECCN: EAR99

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 0.65\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.747\
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.583\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.201\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 2\
Need more? Email Us
Laird Technologies, Inc.
BLS 39.6X39.6X7mm FRAME TR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1692 $58.3740
835+ $0.1390 $116.0650
1,290+ $0.1346 $173.6340
1,775+ $0.1302 $231.1050
2,295+ $0.1259 $288.9405
3,075+ $0.1129 $347.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess