EN
  • EN
  • DE

BMI-S-203-F

Part No BMI-S-203-F
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description RF SHIELD 1.032" X 1.032" SOLDER / RF Shield Frame 1.032" (26.21mm) X 1.032" (26.21mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr Laird Technologies EMI
Series SMT 2 Piece
Package Tape & Reel
Product Status Active
Type Frame
Height - Overall 0.200" (5.08mm)
Length - Overall 1.032" (26.21mm)
Width - Overall 1.032" (26.21mm)
Mounting Type Surface Mount
Standard Package 300 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 864444-BMI-S-203-F
Ultra Librarian 3D Model Ultra Librarian BMI-S-203-F CAD Model

Description

The 864444-BMI-S-203-F is a surface mount RF shield manufactured by Laird Technologies EMI.

  • Series: SMT 2 Piece
  • Type: Frame
  • Length: 1.032" (26.21mm)
  • Height: 0.200" (5.08mm)
  • Width: 1.032" (26.21mm)
  • Package: Tape & reel
  • Package Quantity: 300 pcs
  • Mounting: Surface mount
  • Product Status: Active

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 1.344\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELDING MATERIAL
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.583\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.315\
Lowest to $1.1642
Laird Technologies, Inc.
SBS,COVR,LP 16.9X16.9X1.75MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.05\
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess