EN
  • EN
  • DE

BMI-S-201-C-BP

Part No BMI-S-201-C-BP
Manufacturer Laird Technologies, Inc.
Catalog RF Shields
Description 2.00X13.06X14.02MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Cover
Height - Overall 0.105" (2.67mm)
Length - Overall 0.538" (13.66mm)
Width - Overall 0.500" (12.70mm)
Ventilation Vent Holes in Pattern
Mounting Type Snap Fit
Ultra Librarian 3D Model Ultra Librarian BMI-S-201-C-BP CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.583\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.018\
Need more? Email Us
Laird Technologies, Inc.
SBS,COVR,TNR 5.081X38.10X50.80MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.728\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.65\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess