EN
  • EN
  • DE

XTL531500NLI24MHZ18PFTR

Part No XTL531500NLI24MHZ18PFTR
Manufacturer Laird-Signal Integrity Products
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169129-XTL531500NLI24MHZ18PFTR
Categories Custom Parts
Manufacturer Laird-Signal Integrity Products
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTL531500NLI24MHZ18PFTR CAD Model

Description

The XTL531500NLI24MHZ18PFTR is a crystal oscillator manufactured by Laird-Signal Integrity Products. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal for timing and synchronization purposes. They are commonly used in microcontrollers, microprocessors, and communication devices.

Applications

  • Microcontrollers: Used as the main clock source for microcontrollers.
  • Microprocessors: Employed as the clock source for microprocessors.
  • Communication devices: Utilized in wireless transceivers, network devices, and other communication equipment.
  • Timing circuits: Found in timing circuits, such as real-time clocks (RTCs) and frequency synthesizers.
  • Test and measurement equipment: Used in oscilloscopes, signal generators, and other test equipment.

Features

  • 24 MHz frequency: Provides a stable clock signal at a frequency of 24 MHz.
  • Low jitter: Minimizes timing variations in the clock signal, ensuring accurate timing.
  • High stability: Maintains a stable frequency over a wide range of temperatures and voltages.
  • Surface-mount technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • Small size: Compact design suitable for integration into miniaturized electronic devices.

Benefits

  • Accurate timing: The stable and accurate clock signal ensures proper timing and synchronization of electronic circuits.
  • Improved system performance: The low jitter of the clock signal contributes to improved system performance and reliability.
  • Reduced errors: The high stability of the clock signal minimizes timing errors, ensuring accurate data processing.
  • Easy integration: The SMT package simplifies assembly and reduces manufacturing costs.
  • Versatile application: The crystal oscillator can be used in a wide range of applications, making it a versatile component for electronic devices.

Additional Details

The XTL531500NLI24MHZ18PFTR is a quartz crystal oscillator with a specified frequency tolerance (accuracy) and stability. The 18pF likely refers to the load capacitance required for the oscillator to operate at its specified frequency. Key specifications include the frequency stability over temperature, the aging rate (frequency drift over time), and the operating voltage. The oscillator's output is typically a square wave or a sine wave. The output voltage level (e.g., CMOS, TTL) is another important characteristic. Consult the datasheet for detailed information regarding electrical characteristics, mechanical dimensions, and environmental specifications. Proper PCB layout and grounding are essential for minimizing noise and ensuring stable operation. The datasheet usually includes recommended layout guidelines. The crystal oscillator should be placed close to the microcontroller or microprocessor to minimize signal delays.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Standard Package
Lowest to $6.5292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess