EN
  • EN
  • DE

XCR306410VQ100C

Part No XCR306410VQ100C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230286-XCR306410VQ100C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR306410VQ100C CAD Model

Description

The XCR306410VQ100C is a CoolRunner XPLA3 Complex Programmable Logic Device (CPLD) from Xilinx. It is designed for high-performance and low-power applications, offering a flexible platform for implementing custom logic.

Applications:

  • Address decoding: Used for decoding memory addresses in embedded systems.
  • Glue logic: Implements glue logic functions to connect different components in a system.
  • I/O expansion: Provides additional I/O pins for microcontroller or microprocessor systems.
  • State machines: Implements state machines for controlling complex systems.
  • Small embedded control systems: Suited for use in compact embedded control applications.

Features:

  • 64 macrocells: Contains 64 macrocells for implementing logic functions.
  • 100-pin VQFP package: Comes in a 100-pin Very Thin Quad Flat Pack (VQFP) package, saving board space.
  • Fast propagation delay: Offers a fast propagation delay, ensuring high-speed performance.
  • Low power consumption: Consumes very little power, making it suitable for battery-powered applications.
  • In-system programmable: Can be programmed in-system, simplifying design changes and updates.

Benefits:

  • Design flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • High performance: Delivers high-speed performance for demanding applications.
  • Low power consumption: Extends battery life in portable applications.
  • Simplified design: Reduces the number of external components required for logic implementation.
  • Easy programming: Can be easily programmed in-system, simplifying design changes and updates.

Technical Specifications (Based on XCR3064XL Family):

  • Macrocells: 64
  • Registers: 64
  • I/O Pins: 64
  • System Gates: Up to 1500
  • Propagation Delay: As low as 4.5 ns
  • Supply Voltage: 3.3V
  • Package Type: VQ100 (100-Pin VQFP)

The XCR306410VQ100C is a high-performance, low-power CPLD suitable for a wide range of applications. Its flexible architecture, fast propagation delay, and in-system programmability make it an excellent choice for implementing custom logic in embedded systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess