EN
  • EN
  • DE

XC17S05PI

Part No XC17S05PI
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232720-XC17S05PI
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S05PI CAD Model

Description

The XC17S05PI is a configuration PROM (programmable read-only memory) from Xilinx, belonging to the XC17S series. This PROM is designed to store the configuration data for Xilinx FPGAs and CPLDs, ensuring that the programmable logic device is correctly initialized upon power-up. It provides a non-volatile memory solution for FPGA configuration.

Applications

  • Configuration storage for Xilinx FPGAs and CPLDs
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics

Features

  • Memory Capacity: 512 Kb (Kilobits) of storage capacity.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • In-System Programmable: Can be programmed while installed in the system.
  • Low Power Consumption: Designed for low-power operation.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Fast Configuration: Provides rapid configuration of the FPGA or CPLD upon power-up.

Benefits

  • Reliable Configuration: Ensures reliable and automatic configuration of Xilinx devices.
  • Simplified System Design: Eliminates the need for external configuration controllers.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Low Power Operation: Suitable for power-sensitive applications.
  • Easy Programming: In-system programmability simplifies configuration updates.

Additional Details

The XC17S05PI configuration PROM is a crucial component for Xilinx-based systems. It guarantees that the FPGA or CPLD is properly configured and ready to operate. It typically communicates with the FPGA/CPLD via a serial or parallel interface. The device is supported by Xilinx's configuration tools, which offer a user-friendly interface for programming the PROM with the desired configuration data.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess