EN
  • EN
  • DE

XC4010-6PG191C

Part No XC4010-6PG191C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 191
Number of Registers 1120
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 1.6 kB
RoHS Compliant
Speed Grade 6
Win Source Part Number 1232666-XC4010-6PG191C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4010-6PG191C CAD Model

Description

The Xilinx Inc. XC4010-6PG191C is an electronic component that is used in various electronic devices.

  • RAM Size: 1.6 kB
  • Supply Voltage: 5 V
  • Supply and Demand Status: Shortage
  • RoHS Compliance: Yes
  • Speed Grade: 6
  • Pins: 191
  • Registers: 1120
  • Manufacturer: Xilinx Inc.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess