EN
  • EN
  • DE

CMX1211Z321B-10

Part No CMX1211Z321B-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 320UH 28A 2LN SMD / 320 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 28A DCR 2.5mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Laird-Signal Integrity Products
Packaging Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 320 µH @ 100 kHz
Current Rating (Max) 28A
DC Resistance (DCR) (Max) 2.5mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Size / Dimension 1.240" L x 0.984" W (31.50mm x 25.00mm)
Height (Max) 0.748" (19.00mm)
Case / Package Horizontal, 4 PC Pad
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 240-3048,CMX1211Z321B-10-ND
Standard Package 420
Win Source Part Number 1328389-CMX1211Z321B-10
Ultra Librarian 3D Model Ultra Librarian CMX1211Z321B-10 CAD Model

Description

The Laird-Signal Integrity Products CMX1211Z321B-10 is a common mode choke that is designed for filters.

  • Voltage Rating: 250V
  • Maximum Current Rating: 28A
  • Inductance: 320 μH @ 100 kHz
  • DC Resistance: 2.5mOhm
  • Mounting: Surface Mount
  • Configuration: Horizontal, 4 PC Pad
  • Filter Type: Power Line
  • Lines: 2
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -40°C to 125°C
  • REACH: Unaffected
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess