EN
  • EN
  • DE

28B0735-000

Part No 28B0735-000
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 250 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Laird-Signal Integrity Products
Series 28B
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 250Ohm @ 100MHz
Material 28
Inner Dimension 0.400" Dia (10.16mm)
Outer Dimension 0.735" Dia (18.67mm)
Mounting Type Free Hanging
Length 1.125" (28.58mm)
Standard Package 80 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 848447-28B0735-000
Ultra Librarian 3D Model Ultra Librarian 28B0735-000 CAD Model

Description

The 848447-28B0735-000 is a round cable ferrite filter designed and manufactured by Laird-Signal Integrity Products.

  • Series: 28B
  • Package: tray
  • Length: 1.125" (28.58mm)
  • Outer Dimension: 0.735" Dia (18.67mm)
  • Design: solid
  • Inner Dimension: 0.400" Dia (10.16mm)
  • Impedance @ Frequency: 250Ohm @ 100MHz
  • Mounting Type: free hanging
  • REACH: not affected
  • ECCN: EAR99

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $3.0642
Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $15.7034
Wurth Electronics Inc
WE-AFB EMI SUPPRESSION AXIAL FER
Need more? Email Us
Leader Tech Inc.
FERRITE CORE CLAMP
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 278 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.315" Dia (8.00mm) Length 1.181" (30.00mm)
Need more? Email Us
Wurth Electronics Inc
WE-FLAT FERRITE FOR FLEXIBLE PRI / Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.945" W x 0.031" H (24.00mm x 0.80mm) OD 1.122" W x 0.212" H (28.50mm x 5.38mm) Length 0.866" (22.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 240 OHM CLIP
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess