EN
  • EN
  • DE

ZCAT3618-2630D

Part No ZCAT3618-2630D
Manufacturer TDK Corporation
Catalog Cable Ferrites
Description FERRITE CORE 30 OHM HINGED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr TDK Corporation
Series ZCAT
Package Bulk
Product Status Active
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 30Ohm @ 50MHz ~ 500MHz
Material 30
Inner Dimension 1.023" W x 0.051" H (26.00mm x 1.30mm)
Outer Dimension 1.398" W x 0.452" H (35.50mm x 11.50mm)
Ratings -
Mounting Type Free Hanging
Length 0.689" (17.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1369328-ZCAT3618-2630D
Ultra Librarian 3D Model Ultra Librarian ZCAT3618-2630D CAD Model

Description

The ZCAT3618-2630D is a flat type cable ferrite filter designed by TDK Corporation.

  • Series: ZCAT
  • Packaging: Bulk
  • Design: Hinged (Snap-On)
  • Inner Dimension: 1.023" W x 0.051" H (26.00mm x 1.30mm)
  • Outer Dimension: 1.398" W x 0.452" H (35.50mm x 11.50mm)
  • Impedance: 30 Ohm @ 50MHz to 500MHz
  • Mounting: Free Hanging
  • REACH: Unaffected

You May Also Be Interested in

TDK Corporation
FERRITE CORE 35 OHM HINGED
Lowest to $3.4531
Wurth Electronics Inc
WE-AFB EMI SUPPRESSION AXIAL FER
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 45 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.236" Dia (6.00mm) Length 0.157" (4.00mm)
Need more? Email Us
Leader Tech Inc.
FERRITE CORE CLAMP
Need more? Email Us
Leader Tech Inc.
SPECIAL SHIELD BAR W/ADH FERRITE / Solid Ferrite Core 500Ohm @ 100MHz ID OD 1.000" Dia (25.40mm) Length 5.63" (142.9mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 126 OHM SOLID 5MM / Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197" Dia (5.00mm) OD 0.453" Dia (11.50mm) Length 0.354" (9.00mm)
Lowest to $3.2640
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
Leader Tech Inc.
SPECIAL PURPOSE SHIELD BAR FERRI / Solid Ferrite Core 500Ohm @ 100MHz ID OD 1.000" Dia (25.40mm) Length 5.63" (142.9mm)
Need more? Email Us
Leader Tech Inc.
FERRITE CORE HINGED 0.25" DIA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,397 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess