EN
  • EN
  • DE

28A0640-0A2

Part No 28A0640-0A2
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Manufacturer Laird-Signal Integrity Products
Packaging Tray
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 240Ohm @ 100MHz
Material 28
Inner Dimension 0.357" Dia (9.07mm)
Outer Dimension 0.849" W x 0.790" H (21.57mm x 20.07mm)
Mounting Free Hanging
Length 1.636" (41.55mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 240-2066,28A06400A2
Standard Package 45
Win Source Part Number 1328589-28A0640-0A2
Ultra Librarian 3D Model Ultra Librarian 28A0640-0A2 CAD Model

Description

The Laird-Signal Integrity Products 1328589-28A0640-0A2 is a cable ferrite filter designed to reduce electromagnetic interference (EMI) in electronic circuits.

  • Impedance: 240Ohm @ 100MHz
  • Construction: Hinged (Snap-On)
  • Inner Dimension: 0.357" Dia (9.07mm)
  • Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm)
  • Packaging: Trays
  • Standard Package: 45

You May Also Be Interested in

Murata Electronics North America
FERRITES
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 41 OHM SOLID 1.6MM / Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.063" Dia (1.60mm) OD 0.161" Dia (4.10mm) Length 0.126" (3.20mm)
Lowest to $7.3932
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 133 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
WE-TOF EMI SUPPRESSION TOROIDAL
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
Leader Tech Inc.
FERRITE CORE HINGED 0.25" DIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess