EN
  • EN
  • DE

28S2012-0M0

Part No 28S2012-0M0
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 240 OHM CLIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Laird-Signal Integrity Products
Series 28
Package Tray
Product Status Active
Type Flat
Design Clip Together (Order Qty 2=1 Assembly)
Impedance @ Frequency 240Ohm @ 100MHz
Material 28
Inner Dimension 3.080" W x 0.033" H (78.23mm x 0.84mm)
Outer Dimension 3.500" W x 0.255" H (88.90mm x 6.48mm)
Mounting Type Free Hanging
Length 1.125" (28.58mm)
Standard Package 12 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 854883-28S2012-0M0
Ultra Librarian 3D Model Ultra Librarian 28S2012-0M0 CAD Model

Description

The 854883-28S2012-0M0 is a cable ferrite from the 28 series by Laird-Signal Integrity Products.

  • Series: 28
  • Type: Flat Ferrite
  • Length: 1.125" (28.58mm)
  • Inner Dimension: 3.080" W x 0.033" H (78.23mm x 0.84mm)
  • Outer Dimension: 3.500" W x 0.255" H (88.90mm x 6.48mm)
  • Design: Clip Together
  • Package: Tray
  • Impedance: 240 Ohms @ 100MHz
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Wurth Electronics Inc
WE-AFB EMI SUPPRESSION AXIAL FER
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 250 OHM SOLID
Lowest to $1.8768
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Wurth Electronics Inc
FERRITE CORE 126 OHM SOLID 5MM / Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197" Dia (5.00mm) OD 0.453" Dia (11.50mm) Length 0.354" (9.00mm)
Lowest to $3.2640
Wurth Electronics Inc
FERRITE CORE 133 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 278 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 278Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.315" Dia (8.00mm) Length 1.181" (30.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 135 OHM SOLID
Lowest to $5.0327
Wurth Electronics Inc
WE-TOF EMI SUPPRESSION TOROIDAL
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess