EN
  • EN
  • DE

STC403Q

Part No STC403Q
Manufacturer KODENSHI KOREA CORP.
Catalog Electronic Wholesale
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KODENSHI KOREA CORP.
Win Source Part Number 1260731-STC403Q
Manufacturer Homepage www.kodenshi.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC403Q CAD Model

Description

The STC403Q is a silicon phototransistor manufactured by KODENSHI KOREA CORP. It is designed to detect infrared (IR) light and convert it into an electrical signal. It's commonly used in various optical sensing and control applications.

Applications:

  • Remote control systems: Used as the IR receiver in remote controls for TVs, DVD players, and other consumer electronics.
  • Optical switches: For detecting the presence or absence of an object, such as in vending machines or automated gates.
  • Light curtains: Creating a safety barrier in industrial equipment, where breaking the IR beam triggers a shutdown.
  • Optical encoders: In rotary or linear encoders for measuring position or speed.
  • Object detection: Used in robotics and automation systems for detecting objects.
  • Proximity sensors: In applications where non-contact detection of an object is required.

Features:

  • High Sensitivity: Efficiently detects infrared light with a peak sensitivity typically around 940nm.
  • Fast Response Time: Responds quickly to changes in IR light intensity.
  • Compact Package: Available in a small, discrete package for easy integration into various applications.
  • Wide Viewing Angle: Allows for detection of IR light from a broad range of angles.
  • High Reliability: Designed for stable and long-term performance.

Benefits:

  • Accurate Detection: Provides reliable and consistent detection of IR light.
  • Versatile Applications: Suitable for a wide range of optical sensing and control applications.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Cost-Effective: Offers a competitive solution for IR detection.

Additional Details:

The STC403Q operates by generating a collector current proportional to the amount of IR light incident on the phototransistor's active area. The collector current increases as the IR light intensity increases. The device typically requires a collector-emitter voltage and a series resistor to limit the current. The specific electrical characteristics, such as sensitivity, response time, and dark current, are detailed in the datasheet provided by KODENSHI KOREA CORP.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess