EN
  • EN
  • DE

SL1TTE6200D

Part No SL1TTE6200D
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 1W, SL1, -55°C to +180°C, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 620 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 0.5 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 1093487-SL1TTE6200D
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE6200D CAD Model

Description

The KOA Speer 994280 resistor is a surface mount device with a tolerance of 0.5% and a power rating of 1 W.

  • Tolerance: 0.5%
  • Power Rating: 1 W
  • Resistance: 620 Ω
  • Voltage Rating: 200 V
  • Category: OEM Parts (S)
  • Case/Package: 2512
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 180 °C
  • Weight: 40.511469 mg
  • Supply: Short supply
  • Popularity: Low

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess