EN
  • EN
  • DE

PQ-MDS-PCIEXP

Part No PQ-MDS-PCIEXP
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description PCI EXPANDER ADAPTER / PowerQUICC™ Adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Series PowerQUICC™
Package Box
Product Status Obsolete
Accessory Type Adapter
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346491-PQ-MDS-PCIEXP
Ultra Librarian 3D Model Ultra Librarian PQ-MDS-PCIEXP CAD Model

Description

The PQ-MDS-PCIEXP is a cutting-edge product from NXP Semiconductors, designed to deliver exceptional performance and versatility for a wide range of applications. This product is a testament to NXP's commitment to innovation in the field of semiconductor technology, particularly in the realm of PCI Express (PCIe) solutions.

Key Features

  • High-Speed PCIe Interface: The PQ-MDS-PCIEXP is equipped with a high-performance PCIe interface, enabling rapid data transfer rates that are essential for applications requiring fast and reliable communication between components.
  • Robust Security: With NXP's focus on secure connectivity, this product incorporates advanced security features to ensure the protection of data and prevent unauthorized access.
  • Energy-Efficient Design: The energy-efficient architecture of the PQ-MDS-PCIEXP minimizes power consumption, making it suitable for eco-friendly applications and contributing to a lower overall system power footprint.
  • Scalability: This product is designed to be scalable, allowing for seamless integration into systems of varying complexities, from simple embedded devices to sophisticated computing platforms.

Applications

The PQ-MDS-PCIEXP from NXP is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded Systems
  • Enterprise Computing
  • Networking Equipment
  • Data Storage Solutions
  • Industrial Automation

Technical Specifications

Below are the technical specifications for the PQ-MDS-PCIEXP:

  • PCI Express Base Specification Compliance
  • Support for Multiple Lanes and Configurations
  • Low Latency Data Transfer
  • High Bandwidth Capabilities
  • Support for Advanced Error Reporting

With its robust set of features and capabilities, the PQ-MDS-PCIEXP is an ideal choice for developers and engineers looking to harness the power of PCIe technology in their next project. NXP's dedication to quality and performance ensures that this product will meet the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess