EN
  • EN
  • DE

SDR0906TTEB220M

Part No SDR0906TTEB220M
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Inductor, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1026726-SDR0906TTEB220M
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDR0906TTEB220M CAD Model

Description

The SDR0906TTEB220M is a shielded power inductor manufactured by KOA Speer. This inductor is designed for use in various power supply and filtering applications, offering excellent performance and reliability. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications:

  • DC-DC Converters: Used in DC-DC converters to regulate voltage and current levels.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Noise Filtering: Utilized in noise filtering circuits to reduce electromagnetic interference (EMI).
  • LED Lighting: Integrated into LED lighting systems for power regulation and filtering.
  • Automotive Electronics: Used in automotive electronic systems for power management.

Features:

  • Shielded Construction: Shielded design minimizes electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DC Resistance: Low DC resistance reduces power losses and improves efficiency.
  • Small Size: Compact size allows for use in space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliability in harsh environments.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • High Efficiency: Low DC resistance reduces power losses, increasing efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Robust Performance: Wide operating temperature range ensures reliable performance in harsh environments.
  • Long-Term Reliability: High-quality materials and processes ensure long-term reliability.

Additional Details:

The SDR0906TTEB220M has an inductance value of 22μH and a tolerance of ±20%. It has a saturation current rating that specifies the maximum current the inductor can handle before its inductance significantly drops. The inductor is typically surface-mounted onto printed circuit boards (PCBs) using automated assembly equipment. KOA Speer is a reputable manufacturer known for producing high-quality passive components, and the SDR0906TTEB220M is a reliable choice for various power inductor applications. The SDR series inductors offer an excellent balance of performance, size, and cost, making them ideal for a wide range of electronic devices.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0318
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Vishay
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess