EN
  • EN
  • DE

LTC3351EUFF#PBF

Part No LTC3351EUFF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description HOT SWAPPABLE HIGH CURRENT SUPER / Supercapacitor Backup Controller PMIC 44-QFN (4x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Applications Supercapacitor Backup Controller
Current - Supply 2.25mA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (4x7)
Base Product Number LTC3351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352721-LTC3351EUFF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3351EUFF#PBF CAD Model

Description

The LTC3351EUFF#PBF is a highly integrated supercapacitor backup controller and system power manager from Analog Devices Inc., designed to protect and maintain the integrity of power systems in various applications. This advanced component is essential for ensuring uninterrupted power supply and maintaining data integrity during power failures.

Key Features:

  • Supercapacitor Backup: The device offers a robust supercapacitor charge and backup controller mechanism, capable of managing one to four series supercapacitors with active cell balancing to maximize the life and performance of the supercapacitors.
  • Integrated Power Management: It includes an integrated 5A buck-boost DC/DC converter to provide a regulated output voltage and seamless transitions between normal and backup modes of operation.
  • Configurable Charging: The LTC3351EUFF#PBF provides a programmable input current limit, charge current limit, and charge voltage to accommodate a wide range of supercapacitor sizes and configurations.
  • Monitoring and Protection: The device features a range of monitoring functions for voltage, current, and temperature, as well as fault protection to ensure system reliability.
  • Communication Interface: It offers an I2C/SMBus-compatible interface that allows for programming and readback capabilities to monitor system parameters and adjust settings as needed.

Applications:

The LTC3351EUFF#PBF is ideal for use in systems that require reliable backup power to prevent data loss or to safely shutdown equipment. Its applications span a wide range of industries, including:

  • Data Storage Systems
  • Industrial/Factory Automation
  • Automotive Electronics
  • Portable Medical Devices
  • Uninterruptible Power Supplies (UPS)

With its advanced features and flexible configuration options, the LTC3351EUFF#PBF from Analog Devices Inc. is a comprehensive solution for managing supercapacitor energy storage and maintaining system power integrity.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess