The RK73H1HTTC-8203F-82K is a thick film chip resistor manufactured by KOA Speer. It's designed for general-purpose applications requiring reliable and stable resistance in various electronic circuits. These resistors offer excellent performance and are suitable for both reflow and wave soldering.
Applications:
- General electronic circuits
- Power supplies
- Consumer electronics
- Industrial equipment
- Telecommunication devices
Features:
- High stability
- Thick film technology
- Surface mount design
- Excellent solderability
- RoHS compliant
Benefits:
- Provides reliable resistance in various applications
- Reduces PCB space due to small size
- Easy to assemble using automated SMT equipment
- Contributes to environmental compliance
Additional Details:
This resistor has a resistance value of 820 kΩ with a tolerance of ±1%. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The power rating is 0.063W. The package size is 0603 (1608 metric). It is suitable for operating temperatures ranging from -55°C to +155°C.