EN
  • EN
  • DE

HVDA1040AQDSJRQ1

Part No HVDA1040AQDSJRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCVR CAN HS 12VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125mV
Data Rate 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 12-VSON (4x3)
Win Source Part Number 1044369-HVDA1040AQDSJRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVDA1040AQDSJRQ1 CAD Model

Description

The HVDA1040AQDSJRQ1 is a cutting-edge automotive High-Voltage Differential Amplifier from Texas Instruments, designed to meet the stringent requirements of modern vehicle electronics. This device is particularly suited for applications that require precise signal conditioning of high-voltage signals within the harsh automotive environment.

Key Features

  • High-Voltage Capability: The HVDA1040AQDSJRQ1 is capable of handling high input voltage ranges, making it ideal for direct connection to automotive battery systems and other high-voltage sources.
  • Robust Design: With its automotive-grade qualification, this amplifier offers enhanced reliability and performance under extreme conditions, including over-temperature and over-voltage scenarios.
  • Signal Conditioning: It is designed to amplify, filter, and level-shift signals from high-voltage sources, providing clean and accurate readings for analog-to-digital converters and other downstream electronics.
  • EMC Performance: The device features excellent electromagnetic compatibility (EMC) performance, reducing interference and ensuring stable operation in the presence of electromagnetic disturbances.
  • Low Quiescent Current: Energy efficiency is a key consideration, and the HVDA1040AQDSJRQ1 boasts a low quiescent current to minimize power consumption when in operation.

Applications

The HVDA1040AQDSJRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Battery management systems
  • Motor control units
  • Powertrain systems
  • Electric power steering
  • Hybrid electric vehicle (HEV) and electric vehicle (EV) systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The HVDA1040AQDSJRQ1 is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for reliability. This product is manufactured in state-of-the-art facilities, with rigorous testing protocols to guarantee performance even under the harshest conditions.

For engineers and designers looking for a reliable high-voltage differential amplifier for their automotive applications, the HVDA1040AQDSJRQ1 from Texas Instruments stands out as a robust and high-performance solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8592 $50.1696
32+ $3.1666 $101.3312
49+ $3.0676 $150.3124
68+ $2.9687 $201.8716
88+ $2.8697 $252.5336
117+ $2.5728 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess